The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a 24VAC coil, PCB pin termination, gold-plated contacts, and a push-to-test button. It supports a maximum switching current of 10A at 277VAC and 48VDC, with a coil power consumption of 1.2VA. The relay operates at -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. It meets UL/CUL general-purpose ratings for 6,000 cycles at 40°C and weighs approximately 37g. The case is compatible with the SC118 socket and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |