The PC118 is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin mounting with gold plated contacts. It supports 24VAC coil operation and has a contact rating of 10A at 220VAC for 4PDT configurations. The relay operates with a coil power consumption of 1.2VA, has an operating temperature range of -40°C to 85°C, and features a dielectric strength of 1500V rms between coil and contacts. The case is compatible with the SC118 series socket, has a weight of approximately 37g, and meets RoHS compliance. Terminal strength is rated at 4N for PCB mounting, and contact material is AgCdO with a maximum switching voltage of 277VAC and maximum switching current of 10A.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |