Picker Components General Purpose Relays PC118-4C-P-220A-L-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant has a 4PDT contact form, PCB pins, a 220VAC coil, and a push-to-test button. It supports switching up to 277VAC and 10A, with a maximum switching power of 2200VA. The relay operates at 1.2VA coil power, with an operate and release time of 25ms. It guarantees 1 × 10· mechanical operations and 1 × 10⁵ electrical operations. The contact material is AgCdO, insulation resistance is 100MΩ minimum, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and the device weighs approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant has a 4PDT contact form, PCB pins, a 220VAC coil, and a push-to-test button. It supports switching up to 277VAC and 10A, with a maximum switching power of 2200VA. The relay operates at 1.2VA coil power, with an operate and release time of 25ms. It guarantees 1 × 10· mechanical operations and 1 × 10⁵ electrical operations. The contact material is AgCdO, insulation resistance is 100MΩ minimum, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and the device weighs approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-P-220A-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-220A-L-X
General Purpose Relays 2500-PC118-4C-P-220A-L-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-220A-L-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers