The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration and a 220VAC coil. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 5A for 220VAC load. The relay operates at 1.2VA, with an operate and release time of 25ms each. It includes gold plated contact options and is compatible with the SC118 socket. The device meets UL/CUL ratings with dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |