The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant, PC118-4C-P-12D-X, features a 4PDT (4 Form C) contact configuration, PCB pin termination, and a 12VDC coil. It supports switching up to 28VDC at 5A or 220VAC at 5A per contact, with a maximum switching power of 280W and 2200VA. The relay has an initial contact resistance of 50 mΩ max, uses AgCdO contact material, and operates within a temperature range of -40°C to 85°C. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. The relay consumes 0.9W of coil power, has an operate time of 25ms, and a release time of 25ms. It weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |