The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with PCB pin termination, 12VAC coil, and push-to-test button option. It supports contact forms up to 4PDT (4 Form C), with a maximum switching voltage of 277VAC and 48VDC, and a 10A contact rating at 220VAC or 5A at 28VDC. Operating temperature ranges from -40°C to 85°C. The relay consumes 1.2VA, uses AgCdO contacts, and has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Mechanical life is 1 × 10^7 operations, electrical life 1 × 10^5. It weighs ~37g, with external dimensions of 35.00 mm length, 21.60 mm width, and 27.60 mm height. Solderability is certified at 260°C for 5 seconds, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |