The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. The PC118-4C-P-12A-D-X variant has a 4PDT contact form, PCB pin termination, and a 12VAC coil. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for both AC and DC loads. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C, with an insulation resistance of at least 100MΩ at 500VDC and a dielectric strength of 1500V rms between coil and contacts. The contacts are made of AgCdO, and the unit weighs approximately 37g. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |