The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a flange mount option. The PC118-4C-P-120A-X variant features a 4PDT (4 Form C) contact configuration, a 120VAC coil, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with a coil power consumption of 1.2VA. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ minimum at 500VDC, and a dielectric strength of 1500Vrms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50mΩ maximum. Mechanical life is 1×10· operations, and electrical life is 1×10⁵ operations at rated load. The device weighs approximately 37g and supports a push-to-test button option. Dimensions are not explicitly specified for this variant but follow the series standard.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |