The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms of DPDT, 3PDT, or 4PDT. It is available with PCB pins, a top mounting flange, gold-plated contacts, and a push-to-test button. The relay has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 2- and 3-form C types and 5A for 4-form C. Power consumption is 1.2VA for AC coils, with a 120VAC coil variant specified. Its operating temperature range is -40°C to 85°C, insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. The case is molded plastic with dimensions of approximately 35.0 mm × 27.6 mm × 21.6 mm. Weight is approximately 37 g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |