The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with PCB pin termination. This variant features a 120VAC coil, gold-plated contacts, and a 4PDT (4 Form C) contact configuration. It supports switching up to 277VAC and 10A, with a maximum switching power of 2200VA. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. The case is non-flanged with no push-to-test button or LED indicator. Weight is approximately 37g, and it meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |