The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 28VDC and 5A for 220VAC in the 4-pole configuration. The relay operates at 1.2VA coil power, with an operate time of 25ms and release time of 25ms. It meets insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. The contact material is AgCdO, with a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations at rated load. Dimensions are 43.00mm length, 35.00mm width, and 27.60mm height, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |