The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. The PC118-4C-P-120A-D-X variant features a 4PDT contact form, PCB pin termination, and a 120VAC coil. It has a contact rating of 10A at 220VAC or 28VDC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates between -40°C and 85°C, with an operate and release time of 25ms. Contacts are made of AgCdO with initial resistance of 50 mΩ max., and the unit weighs approximately 37g. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between open contacts or poles. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |