The PC118 series is a miniature 4-pole general purpose relay with 4PDT contact form, available with PCB pins and a 110VDC coil. It has a maximum switching current of 10A at 28VDC or 220VAC, with AgCdO contacts and a coil power consumption of 0.9W. The relay operates within a temperature range of -40°C to 85°C, has an insulation resistance of 100MΩ minimum at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. It features a push-to-test button and LED indicator as options, with mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load. Dimensions are not specified precisely for this variant but follow the series standard profile.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |