The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT, 3PDT, or 4PDT configurations. This unit features PCB pins, a 110VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching capacity of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10^7 operations. Dimensions are 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |