The PC118-4C-P-110D-X is a 4-pole general purpose relay with 4 Form C contacts and PCB pin termination, designed for 110VDC coil operation. It handles up to 5A at 28VDC or 220VAC, with AgCdO contacts and a maximum switching power of 280W or 2200VA. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and meets UL/CUL general purpose ratings. Coil power is 0.9W, with operate and release times of 25 ms. Pick-up voltage is 82.5 VDC, release voltage is 11.0 VDC. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |