The PC118-4C-C1-24D-L-X is a 4-pole, double-throw general purpose relay with a 24VDC coil, flange mount case, LED indicator, and RoHS compliance. It has a 4PDT contact configuration, rated for 5A at 28VDC or 220VAC, with AgCdO contacts. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 0.9W, and a maximum switching voltage of 48VDC or 277VAC. Dimensions are 43.00 mm length by 35.00 mm width by 27.60 mm height. It features a push-to-test button and is compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |