The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with PCB pins or solder lugs. This variant includes gold plated contacts, a push-to-test button, and a 24VDC coil. It has a maximum switching current of 10A for 4PDT contact form, with a switching voltage rating of 48VDC and 277VAC. The relay operates at 0.9W coil power, with an operate and release time of 25ms, and is rated for operation from -40°C to 85°C. It weighs approximately 37g and meets UL/CUL general purpose ratings. The case type is flange mount with a terminal strength of 8N for QC and 4N for PCB. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. and a mechanical life of 1×10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |