The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with PC pins. It supports AC and DC coils, with the 24VAC coil variant consuming 1.2VA and operating within a 19.2V to 7.2V range. The relay has a 4PDT (4 Form C) contact arrangement, rated for 5A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a maximum switching current of 10A. Contacts are AgCdO with initial resistance up to 50 mΩ. It includes a push-to-test button and is RoHS compliant. The device operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. Terminals support 8N pull force for QC and 4N for PCB mounting.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |