The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PC pin mounting. This variant features a flange mount case, 24VAC coil, gold plated contacts, a push-to-test button, and RoHS compliance. It supports switching up to 277VAC and 10A at 40°C, with a maximum switching power of 2200VA. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with storage temperature up to 155°C. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations at rated load. Dimensions are approximately 35.00×27.60×21.60 mm. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |