The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant features a flange mount case, 24VAC coil, and push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC depending on contact configuration. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. The case dimensions are 35.0 mm in height, 27.6 mm in width, and 21.6 mm in depth. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |