The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant features a 220VAC coil, flange mount case, gold plated contacts, and a push-to-test button. It supports a maximum switching voltage of 277VAC and a switching current of 5A for 4PDT configuration. Contact material is AgCdO with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-220A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |