The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with gold plated contacts and a 220VAC coil. It has a 4PDT (4 Form C) contact arrangement, rated for 5A at 28VDC and 5A at 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and is rated for -40°C to 85°C operating temperature. It complies with UL/CUL standards for dielectric strength and insulation resistance, and its contacts are made of AgCdO. The case provides a top mounting flange and is compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |