The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, offering AC and DC coil options and mounting styles including flange mount and PCB pins. This variant features a 12VDC coil, 4PDT contact form (4 Form C), flange mount case, and LED indicator. It supports a maximum switching voltage of 48VDC and 277VAC with a contact current rating of 5A for 4-pole configurations. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. Contacts are AgCdO, with an initial contact resistance of 50 mΩ max. It meets UL/CUL ratings for 6,000 cycles at 28VDC/10A or 220VAC/5A, and includes RoHS compliance. Dimensions are 43.0 × 35.0 × 27.6 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |