The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in 4PDT contact form with a flange mount case, 12VDC coil, gold-plated contacts, and a push-to-test button. It has a maximum switching current of 10A for 28VDC and 5A for 220VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. It meets UL/CUL ratings for general-purpose applications with a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. Physical dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |