The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a flange mount case with 12VAC coil voltage. It features AgCdO contacts, a maximum switching voltage of 277VAC, and operates at 1.2VA power consumption. The relay has a contact rating of 10A for 220VAC and 5A for 220VAC in the 4PDT configuration, with an operate and release time of 25ms. It supports operating temperatures from -40°C to 85°C, weighs approximately 37g, and is RoHS compliant. The terminal type for this variant is solder lug, with a dimension of 21.6mm x 27.6mm x 35mm.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |