The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in 4PDT (4 Form C) contact form with a flange mount case. It supports 12VAC coil voltage, gold-plated contacts, a push-to-test button, and is RoHS compliant. The relay has a power consumption of 1.2VA, operates at 28VDC or 220VAC with a maximum switching current of 10A, and features a dielectric strength of 1500V rms between coil and contacts. It has an operating temperature range of -40°C to 85°C, mechanical life of 1×10⁷ operations, and weighs approximately 37g. Termination is via PC pins, with dimensions of 21.6×27.6×35.0 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |