The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole Form C configurations, designed for plug-in or PCB mounting. This variant features a flange mount case, gold-plated contacts, and a 12VAC coil. It supports switching up to 277VAC and 10A per contact, with a maximum switching power of 2200VA. The relay operates at 1.2VA coil power, with an operate time of 25ms and release time of 25ms. The contact material is AgCdO, and it meets UL/CUL ratings for general-purpose use. Operating temperature ranges from -40°C to 85°C, with storage from -40°C to 155°C. Dimensions are 35.0mm length, 27.6mm width, and 21.6mm height. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |