The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a flange mount case with 120VAC coil voltage for the PC118-4C-C1-120A variant. It features 4PDT (4 Form C) contacts rated for 10A at 28VDC or 220VAC, with maximum switching voltage of 277VAC and contact material of AgCdO. The relay operates with 1.2VA coil power, has an operating temperature range of -40°C to 85°C, and meets dielectric strength specifications of 1000V rms between open contacts. It supports solder terminal connections, has a weight of approximately 37g, and is RoHS compliant. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-120A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |