The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in form C configuration, available with plug-in or PCB terminals and a flange mount option. This variant features a 120VAC coil, 4PDT contacts rated for 10A at 28VDC or 220VAC, AgCdO contact material, and a maximum switching voltage of 277VAC. It includes a push-to-test button and is RoHS compliant. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2VA, and weighs approximately 37g. Dimensions are 35.00mm long, 27.60mm wide, and 21.60mm high, with a flange mounting style.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |