The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 4PDT (4 Form C) contact configuration with flange mount and gold-plated contacts. It supports 120VAC coil operation with a power consumption of 1.2VA, operates within a temperature range of -40°C to 85°C, and has a maximum switching voltage of 277VAC and current of 10A. The relay features a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between contacts. It is RoHS compliant, weighs approximately 37g, and meets mechanical life of 10^7 operations and electrical life of 10^5 operations at rated load. The termination is designed for PCB mounting, with terminal strength specified at 4N for PCB and 8N for QC.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |