The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration for this variant. It features a flange mount case, 110VDC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. The relay has a coil power consumption of 0.9W, operates with a must-pickup voltage of 82.5VDC, and releases at a minimum of 11VDC. Contact rating is 10A at 28VDC or 220VAC for 2 and 3 pole forms, and 5A for 4 pole forms. Maximum switching voltage is 48VDC and 277VAC, with contact material of AgCdO. Operating temperature ranges from -40°C to 85°C, and dimensions are 35.00 × 27.60 × 21.60 mm. Termination is via solder pins, and it complies with UL/CUL ratings for dielectric strength and insulation resistance.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-110D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |