Picker Components General Purpose Relays PC118-4C-C1-110D-GL-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. The variant PC118-4C-C1-110D-GL-X features a 4PDT (4 Form C) contact configuration, a 110VDC coil, flange mounting, and gold-plated contacts. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Operate and release times are both 25ms, and the must operate voltage is 82.5VDC with a minimum release voltage of 11.0VDC. The relay supports an operating temperature range of -40°C to 85°C, offers an insulation resistance of 100MΩ at 500VDC, and meets dielectric strength ratings of 1500V rms between coil and contacts. It is rated for 1×10⁷ mechanical operations and 1×10⁵ electrical operations. The case is compatible with the SC118 series socket and includes a push-to-test button as an option. The unit weighs approximately 37g and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. The variant PC118-4C-C1-110D-GL-X features a 4PDT (4 Form C) contact configuration, a 110VDC coil, flange mounting, and gold-plated contacts. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Operate and release times are both 25ms, and the must operate voltage is 82.5VDC with a minimum release voltage of 11.0VDC. The relay supports an operating temperature range of -40°C to 85°C, offers an insulation resistance of 100MΩ at 500VDC, and meets dielectric strength ratings of 1500V rms between coil and contacts. It is rated for 1×10⁷ mechanical operations and 1×10⁵ electrical operations. The case is compatible with the SC118 series socket and includes a push-to-test button as an option. The unit weighs approximately 37g and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-C1-110D-GL-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-C1-110D-GL-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA21.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details