The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). The PC118-4C-24D-X variant features a 24VDC coil, RoHS compliance, and a 4PDT contact arrangement. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates within a temperature range of -40°C to 85°C and has a mechanical life of 1×10· operations and an electrical life of 1×10µ operations. Termination is via printed circuit board (PC) pins, with a case dimension of approximately 21.6×27.6×35.0 mm and a weight of ~37g. It meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Contact material is AgCdO, with initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |