The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms 2C, 3C, or 4C, available with PC pins or solder lugs, and compatible with SC118 series sockets. The PC118-4C-24D-M-X variant has a 4PDT contact form, 24VDC coil, and includes a push-to-test button and RoHS compliance. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power of 0.9W and operate and release times of 25ms. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. The case has a flange mount option and a weight of approximately 37g. Contact material is AgCdO with an initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |