The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available with PC pins or solder lugs. This variant has a 24VDC coil, an LED indicator, and RoHS compliance. It switches up to 5A at 28VDC or 5A at 220VAC for the 4-pole form. Maximum switching voltage is 48VDC and 277VAC. Coil power is 0.9W. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Contacts are AgCdO with 50 mΩ max initial resistance. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, weighing approximately 37 g. Compatible with SC118 sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |