The PC118 is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts. This variant has a 24VDC coil and gold-plated contacts, with operate and release times of 25 ms. It switches up to 10 A at 48 VDC or 277 VAC, with a coil power consumption of 0.9 W. Operating temperature ranges from -40°C to 85°C, and storage temperature extends to 155°C. The relay has a dielectric strength of 1500 V rms between coil and contacts, 1000 V rms between poles, and an insulation resistance of 100 MΩ at 500 VDC. Contact material is AgCdO, with an electrical life of 1 × 10⁵ operations and mechanical life of 1 × 10⁷ operations. Weight is approximately 37 g. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |