The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB or plug-in mounting. The PC118-4C-24D-GL-X variant features a 24VDC coil, gold-plated contacts, and a push-to-test button. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Contact ratings include a maximum switching voltage of 48VDC and 277VAC, and an initial contact resistance of 50 mΩ max. The relay operates between -40°C and 85°C, withstands 1500V rms between coil and contacts, and has a mechanical life of 1 × 10⁷ operations. It complies with RoHS standards and is compatible with the SC118 socket. Dimensions are approximately 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |