The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This part, configured as 4PDT with a 24VAC coil, gold-plated contacts, and RoHS compliance, has a contact rating of 10A at 220VAC and 5A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. It operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. The relay supports an operating temperature range of -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. The case is designed for PCB mounting with solder pins, weighing approximately 37g. Contact material is AgCdO, and initial contact resistance is 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |