The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin terminations, and compatible with SC118 series sockets. This variant has a 4PDT (4 Form C) contact configuration, a 220VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It switches up to 5A at 220VAC or 5A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates from -40°C to 85°C, has a coil power consumption of 1.2VA, and a weight of approximately 37g. Terminal strength is rated at 8N for QC and 4N for PCB. Insulation resistance is 100MΩ min. at 500VDC, with dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations, and contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |