The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with optionally gold-plated contacts. This variant supports a 220VAC coil, operates with 1.2VA power consumption, and is rated for 5A at 220VAC or 5A at 28VDC under general purpose conditions. It features a 4PDT (4 Form C) contact arrangement, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The relay has a maximum switching voltage of 277VAC and 48VDC, with contact material AgCdO. It offers operate and release times of 25ms, operating temperature from -40°C to 85°C, and complies with RoHS standards. The case is compatible with the SC118 socket and supports terminal strength of 8N for QC or 4N for PCB. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |