Picker Components General Purpose Relays PC118-4C-12D-M-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) configurations, available with PC pins or solder lugs, and options including a push-to-test button and gold-plated contacts. It operates on 12VDC coils with a power consumption of 0.9W, has a maximum switching current of 10A at 28VDC or 220VAC, and a maximum switching voltage of 48VDC or 277VAC. Contact material is AgCdO. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and mechanical life of 10^7 operations. Dimensions are approximately 35.0 mm long, 27.6 mm wide, and 21.6 mm high. The part includes a push-to-test button and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) configurations, available with PC pins or solder lugs, and options including a push-to-test button and gold-plated contacts. It operates on 12VDC coils with a power consumption of 0.9W, has a maximum switching current of 10A at 28VDC or 220VAC, and a maximum switching voltage of 48VDC or 277VAC. Contact material is AgCdO. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and mechanical life of 10^7 operations. Dimensions are approximately 35.0 mm long, 27.6 mm wide, and 21.6 mm high. The part includes a push-to-test button and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-12D-M-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-12D-M-X
General Purpose Relays 2500-PC118-4C-12D-M-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-12D-M-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details