The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles in Form C configuration, available in plug-in or PCB pin termination. This unit features a 12VDC coil with 0.9W power consumption, operates at -40°C to 85°C, and has an AgCdO contact material. It supports switching up to 28VDC at 5A for 4-pole forms and 220VAC at 5A, with a maximum switching power of 2200VA. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. It includes a push-to-test button and is RoHS compliant. Dimensions are 35.0 mm x 27.6 mm x 21.6 mm with a weight of approximately 37 g. Compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |