Picker Components General Purpose Relays PC118-4C-12A-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available in PC pin or solder lug termination. The 4PDT variant carries a 5A rating at 220VAC and 10A at 28VDC. It supports 12VAC coil voltage with 1.2VA power consumption, 9.6VAC pick-up, and 3.6VAC release voltage. The relay operates in -40°C to 85°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ under rated load. It includes a push-to-test button and gold-plated contacts, and is RoHS compliant. Dimensions are 35.00 × 27.60 × 21.60 mm. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles. Contact material is AgCdO, with 50 mΩ maximum initial resistance. Weight is approximately 37g. Compatible with SC118 sockets.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available in PC pin or solder lug termination. The 4PDT variant carries a 5A rating at 220VAC and 10A at 28VDC. It supports 12VAC coil voltage with 1.2VA power consumption, 9.6VAC pick-up, and 3.6VAC release voltage. The relay operates in -40°C to 85°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ under rated load. It includes a push-to-test button and gold-plated contacts, and is RoHS compliant. Dimensions are 35.00 × 27.60 × 21.60 mm. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles. Contact material is AgCdO, with 50 mΩ maximum initial resistance. Weight is approximately 37g. Compatible with SC118 sockets.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-12A-LDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-12A-LDM-X
General Purpose Relays 2500-PC118-4C-12A-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-12A-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products