The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This unit features a 4PDT (4 Form C) contact arrangement, a 12VAC coil, and includes a push-to-test button and LED indicator. It is designed for panel mounting with solderable PCB pins and is RoHS compliant. The relay operates with a coil power of 1.2VA, has a maximum switching capacity of 10A at 277VAC, and meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between poles. It operates from -40°C to 85°C and weighs approximately 37g. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The mechanical life exceeds 1×10⁷ operations and the electrical life is rated at 1×10⁵ operations under specified load conditions.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |