The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for plug-in or PCB mounting. This specific variant, PC118-4C-120A-LD-X, features a 4PDT contact arrangement, a 120VAC coil, a flange mount case, a push-to-test button, and RoHS compliance. It supports switching up to 277VAC and 10A with AgCdO contacts, has an operating temperature range of -40°C to 85°C, and operates with a coil power of 1.2VA. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. Dimensions are approximately 35.00 mm in length, with a weight of about 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |