The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. The part supports AC and DC coils, with a 120VAC coil option and gold plated contacts. It has a 4PDT (4 Form C) contact configuration, a maximum switching voltage of 277VAC and 48VDC, and a switching current rating of 10A. The relay consumes 1.2VA and operates with a 25ms operate and release time. It features a push-to-test button and is RoHS compliant. The operating temperature range is -40°C to 85°C, with a storage range up to 155°C. The case has a top-mounted flange option, and the relay weighs approximately 37g. Dimensions are 35.00 mm (length) x 27.60 mm (width) x 21.60 mm (height).
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |