The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. This part features a 4PDT (4 Form C) contact configuration, a 110VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a rated coil power of 0.9W, operate and release times of 25 ms, and a coil pick-up voltage of 82.5 VDC with a minimum release voltage of 11 VDC. The relay supports switching up to 48VDC and 277VAC with a maximum current of 10A per contact. Contact material is AgCdO. Operating temperature ranges from -40°C to 85°C. Dimensions are approximately 35.0 mm × 21.6 mm × 27.6 mm. Weight is ~37 g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |