The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a 4PDT (4 Form C) configuration. It features a 110VDC coil, gold plated contacts, and a push-to-test button option. The relay has a maximum switching current of 10A, a switching voltage rating of 48VDC and 277VAC, and operates with a coil power consumption of 0.9W. It is rated for an operating temperature range of -40°C to 85°C and has a mechanical life of 1 × 10^7 operations. The unit is mounted via PCB pins and weighs approximately 37g. It complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |