Picker Components General Purpose Relays PC118-4C-110D-GD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with Form C contacts. This variant features a 110VDC coil, gold-plated contacts, and PC pins. It has a contact rating of 10A at 28VDC or 5A at 220VAC for the 4-pole configuration, with a maximum switching voltage of 48VDC and 277VAC. The relay operates at 0.9W coil power, with an operate and release time of 25ms each. It supports an operating temperature range of -40°C to 85°C and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. The device weighs approximately 37g and is RoHS compliant. Physical dimensions are not specified for this exact variant but match the series' standard footprint. The relay is compatible with SC118 series sockets.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with Form C contacts. This variant features a 110VDC coil, gold-plated contacts, and PC pins. It has a contact rating of 10A at 28VDC or 5A at 220VAC for the 4-pole configuration, with a maximum switching voltage of 48VDC and 277VAC. The relay operates at 0.9W coil power, with an operate and release time of 25ms each. It supports an operating temperature range of -40°C to 85°C and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. The device weighs approximately 37g and is RoHS compliant. Physical dimensions are not specified for this exact variant but match the series' standard footprint. The relay is compatible with SC118 series sockets.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-110D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-110D-GD-X
General Purpose Relays 2500-PC118-4C-110D-GD-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-110D-GD-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA02.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers