Picker Components General Purpose Relays PC118-4C-110D-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. The PC118-4C-110D-G-X variant features a 4PDT contact arrangement, a 110VDC coil, gold-plated contacts, and RoHS compliance. It operates at 28VDC with a 5A current rating per pole and 220VAC with 5A, with a maximum switching power of 280W or 2200VA. The coil power is 0.9W, with an operate time of 25ms and release time of 25ms. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. The case supports top mounting flange and push-to-test button options, with a weight of approximately 37g. Contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. The PC118-4C-110D-G-X variant features a 4PDT contact arrangement, a 110VDC coil, gold-plated contacts, and RoHS compliance. It operates at 28VDC with a 5A current rating per pole and 220VAC with 5A, with a maximum switching power of 280W or 2200VA. The coil power is 0.9W, with an operate time of 25ms and release time of 25ms. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. The case supports top mounting flange and push-to-test button options, with a weight of approximately 37g. Contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-110D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-110D-G-X
General Purpose Relays 2500-PC118-4C-110D-G-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-110D-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 38.01 - Relay Interface Module - 380102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details